Maxim Integrated MAX101ACFR1
- 收藏
- 对比
MAX101ACFR1
1551-MAX101ACFR1
数据采集 - 模数转换器(ADC)
--
大陆
立即发货

MAX101ACFR1 datasheet pdf and Data Acquisition - Analog to Digital Converters (ADC) product details from Maxim Integrated stock available at utmel
1最小包装量--
MAX101ACFR1详情
Maxim Integrated MAX101ACFR1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
84
包装
Bulk
决议案
1 B
采样率
500 Msps
A/D转换器数量
2
辐射硬化
无
RoHS状态
符合RoHS标准
MAX101ACFR1拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。