Maxim Integrated MAX1117EVKIT
- 收藏
- 对比
MAX1117EVKIT
1551-MAX1117EVKIT
评估板 - 模数转换器(ADC)
--
大陆
立即发货

Evaluation System Is A Complete Two-Channel Data-Acquisition System
1最小包装量--
MAX1117EVKIT详情
Maxim Integrated MAX1117EVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
2 Weeks
包装
Box
已出版
2001
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
Non-RoHS Compliant
MAX1117EVKIT拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。