Maxim Integrated MAX11190ETE T
- 收藏
- 对比
MAX11190ETE T
1551-MAX11190ETE T
数据采集 - 模数转换器(ADC)
--
大陆
立即发货

MAX11190ETE T datasheet pdf and Data Acquisition - Analog to Digital Converters (ADC) product details from Maxim Integrated stock available at utmel
1最小包装量--
MAX11190ETE T详情
Maxim Integrated MAX11190ETE T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
16
包装
Tape & Reel
转换器类型
ADC, SUCCESSIVE APPROXIMATION
决议案
1.5 B
采样率
3 Msps
输出位代码
二进制
模拟输入数
2
辐射硬化
无
RoHS状态
符合RoHS标准
MAX11190ETE T拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。