Maxim Integrated MAX1215NEGK D
- 收藏
- 对比
MAX1215NEGK D
1551-MAX1215NEGK D
集成电路(IC)
--
大陆
立即发货

MAX1215NEGK D datasheet pdf and Integrated Circuits (ICs) product details from Maxim Integrated stock available at utmel
1最小包装量--
MAX1215NEGK D详情
Maxim Integrated MAX1215NEGK D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MAX1215NEGK+D
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MAXIM INTEGRATED PRODUCTS INC
Part Package Code
QFN
Package Description
HVQCCN, LCC68,.4SQ,20
Risk Rank
5.82
ECCN 代码
3A001.A.5.A.3
HTS代码
8542.39.00.01
Reach合规守则
compliant
引脚数量
68
MAX1215NEGK D拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。