Maxim Integrated MAX12554ETL/GG8
- 收藏
- 对比
MAX12554ETL/GG8
1551-MAX12554ETL/GG8
数据采集 - 模数转换器(ADC)
--
大陆
立即发货

INTEGRATED CIRCUIT
1最小包装量--
MAX12554ETL/GG8详情
Maxim Integrated MAX12554ETL/GG8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
无铅代码
no
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
时间@峰值回流温度-最大值(s)
未说明
转换器类型
ADC, PROPRIETARY METHOD
输出位代码
二进制
RoHS状态
Non-RoHS Compliant
MAX12554ETL/GG8拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。