Maxim Integrated MAX12559EVKIT
- 收藏
- 对比
MAX12559EVKIT
1551-MAX12559EVKIT
评估板 - 模数转换器(ADC)
--
大陆
立即发货

EV Kits Is Fully Assembled And Tested Surface-Mount Circuit Board
1最小包装量--
MAX12559EVKIT详情
Maxim Integrated MAX12559EVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
表面贴装
包装
Box
已出版
2016
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
评估套件
有
辐射硬化
无
RoHS状态
ROHS3 Compliant
MAX12559EVKIT拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。