Maxim Integrated MAX130EQH
- 收藏
- 对比
MAX130EQH
1551-MAX130EQH
数据采集 - 模数转换器(ADC)
PLCC
大陆
立即发货

MAX130EQH datasheet pdf and Data Acquisition - Analog to Digital Converters (ADC) product details from Maxim Integrated stock available at utmel
1最小包装量--
MAX130EQH详情
Maxim Integrated MAX130EQH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
PLCC
无铅代码
no
ECCN 代码
EAR99
引脚数量
44
模拟输入数
1
辐射硬化
无
RoHS状态
符合RoHS标准
MAX130EQH拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。