Maxim Integrated MAX13235EIUP T
- 收藏
- 对比
MAX13235EIUP T
1551-MAX13235EIUP T
接口 - 驱动器,接收器,收发器
--
大陆
立即发货

Line Transceiver
1最小包装量--
MAX13235EIUP T详情
Maxim Integrated MAX13235EIUP T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
Package Description
,
Rohs Code
有
Manufacturer Part Number
MAX13235EIUP+T
Manufacturer
马克西姆集成产品
Part Life Cycle Code
活跃
Ihs Manufacturer
MAXIM INTEGRATED PRODUCTS INC
Risk Rank
5.4
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
compliant
接口IC类型
线路收发器
MAX13235EIUP T拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。