Maxim Integrated MAX1396MTB/PR3
- 收藏
- 对比
MAX1396MTB/PR3
1551-MAX1396MTB/PR3
数据采集 - 模数转换器(ADC)
--
大陆
立即发货

MAX1396MTB/PR3 datasheet pdf and Data Acquisition - Analog to Digital Converters (ADC) product details from Maxim Integrated stock available at utmel
1最小包装量--
MAX1396MTB/PR3详情
Maxim Integrated MAX1396MTB/PR3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
10
无铅代码
no
极性
Unipolar
转换器类型
ADC, SUCCESSIVE APPROXIMATION
决议案
1.5 B
采样率
312.5 ksps
输出位代码
二进制
A/D转换器数量
1
模拟输入数
2
辐射硬化
无
RoHS状态
符合RoHS标准
MAX1396MTB/PR3拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。