Maxim Integrated MAX1416EVKIT
- 收藏
- 对比
MAX1416EVKIT
1551-MAX1416EVKIT
评估板 - 模数转换器(ADC)
--
大陆
立即发货

Access Development Tools Max1416 Evaluation Kit/Evaluation System
1最小包装量--
MAX1416EVKIT详情
Maxim Integrated MAX1416EVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
包装
Box
已出版
2013
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
评估套件
有
辐射硬化
无
RoHS状态
Non-RoHS Compliant
MAX1416EVKIT拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。