Maxim Integrated MAX14654EWC
- 收藏
- 对比
MAX14654EWC
1551-MAX14654EWC
集成电路(IC)
--
大陆
立即发货

Combination of Ultra-Low On-Resistance and Integrated Surge Protection in a Tiny WLP Package Is Ideal for Portable Applications
1最小包装量--
MAX14654EWC 详情
Maxim Integrated MAX14654EWC 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
Manufacturer Part Number
MAX14654EWC+
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
MAXIM INTEGRATED PRODUCTS INC
Package Description
,
Risk Rank
5.7
Moisture Sensitivity Levels
1
Reflow Temperature-Max (s)
未说明
无铅代码
有
ECCN 代码
EAR99
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
接口IC类型
基于缓冲器或反相器的外设驱动器
MAX14654EWC 拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。