Maxim Integrated MAX15411GTM
- 收藏
- 对比
MAX15411GTM
1551-MAX15411GTM
PMIC - 稳压器 - 特殊用途
QFN
大陆
立即发货

CMOS, 1.3S, 8-BIT ADC WITH VOLTAGE REFERENCE AND TRACK/HOLD
--最小包装量--
MAX15411GTM 详情
Maxim Integrated MAX15411GTM 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
13 Weeks
底架
表面贴装
包装/外壳
QFN
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
基本部件号
MAX15411
辐射硬化
无
RoHS状态
ROHS3 Compliant
MAX15411GTM 拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated Products
Maxim Integrated Products
Maxim Integrated Products
Maxim Integrated Products
Maxim Integrated Products
Maxim Integrated Products
Maxim Integrated Products
Maxim Integrated Products







哦! 它是空的。