Maxim Integrated MAX15561GTL T
- 收藏
- 对比
MAX15561GTL T
1551-MAX15561GTL T
PMIC - 稳压器 - DC DC 开关式控制器
QFN
大陆
立即发货

CMOS, 1.3S, 8-BIT ADC WITH VOLTAGE REFERENCE AND TRACK/HOLD
1最小包装量--
MAX15561GTL T详情
Maxim Integrated MAX15561GTL T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks
包装/外壳
QFN
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
辐射硬化
无
RoHS状态
ROHS3 Compliant
MAX15561GTL T拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated








哦! 它是空的。