Maxim Integrated MAX1561EVKIT
- 收藏
- 对比
MAX1561EVKIT
1551-MAX1561EVKIT
评估板 - LED 驱动器
--
大陆
立即发货

Evaluation Kit That Evaluates The MAX1561 White Led Step-Up DC-To-DC Converter
1最小包装量--
MAX1561EVKIT详情
Maxim Integrated MAX1561EVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
Box
已出版
2003
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
评估套件
有
辐射硬化
无
RoHS状态
Non-RoHS Compliant
MAX1561EVKIT拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。