Maxim Integrated MAX1586AEVCMAXQU
- 收藏
- 对比
MAX1586AEVCMAXQU
1551-MAX1586AEVCMAXQU
评估板 - DC/DC 与 AC/DC(离线)SMPS
--
大陆
立即发货

Evaluation Kit Is A Fully Assembled And Tested Surface-Mount PCB
1最小包装量--
MAX1586AEVCMAXQU详情
Maxim Integrated MAX1586AEVCMAXQU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2013
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
Non-RoHS Compliant
MAX1586AEVCMAXQU拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim







哦! 它是空的。