Maxim Integrated MAX1586AEVKIT
- 收藏
- 对比
MAX1586AEVKIT
1551-MAX1586AEVKIT
评估板 - DC/DC 与 AC/DC(离线)SMPS
--
大陆
立即发货

Access Development Tools Max1586A Evaluation System/Max1586A Evaluation Kit
1最小包装量--
MAX1586AEVKIT详情
Maxim Integrated MAX1586AEVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2007
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
基本部件号
MAX1586
频率开关
1MHz
使用的 IC/零件
MAX1586A
提供的内容
Board(s)
板型
Fully Populated
主要目的
DC/DC, Step Down with LDO
输出和类型
7, Non-Isolated
调节器拓扑
巴克
RoHS状态
ROHS3 Compliant
MAX1586AEVKIT拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。