Maxim Integrated MAX16119H2307MC T
- 收藏
- 对比
MAX16119H2307MC T
1551-MAX16119H2307MC T
PMIC - 监控器
--
大陆
立即发货

IC SUPERVISOR LOW POWER SOT-23
1最小包装量--
MAX16119H2307MC T详情
Maxim Integrated MAX16119H2307MC T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2015
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
基本部件号
MAX16119
RoHS状态
ROHS3 Compliant
MAX16119H2307MC T拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。