Maxim Integrated MAX1668MEE TG035
- 收藏
- 对比
MAX1668MEE TG035
1551-MAX1668MEE TG035
温度传感器 - 模拟和数字输出
16-SSOP (0.154, 3.90mm Width) Exposed Pad
大陆
立即发货

INTEGRATED CIRCUIT
1最小包装量--
MAX1668MEE TG035详情
Maxim Integrated MAX1668MEE TG035重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
16-SSOP (0.154, 3.90mm Width) Exposed Pad
供应商器件包装
16-QSOP
包装
Bulk
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
MAX1668MEE TG035拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated








哦! 它是空的。