Maxim Integrated MAX1677EVKIT
- 收藏
- 对比
MAX1677EVKIT
1551-MAX1677EVKIT
评估板 - DC/DC 与 AC/DC(离线)SMPS
--
大陆
立即发货

EV Kit Is A Fully Assembled And Tested Surface-Mount Printed Circuit Board
1最小包装量--
MAX1677EVKIT详情
Maxim Integrated MAX1677EVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
表面贴装
已出版
2000
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
频率开关
300kHz
使用的 IC/零件
MAX1677
提供的内容
Board(s)
评估套件
有
板型
Fully Populated
主要目的
Special Purpose DC/DC, LCD Supply
输出和类型
2, Non-Isolated
调节器拓扑
提升
辐射硬化
无
RoHS状态
ROHS3 Compliant
MAX1677EVKIT拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。