注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥589.625074
10
¥556.250071
100
¥524.764216
500
¥495.060584
1000
¥467.038282
Maxim Integrated MAX1678EVKIT
- 收藏
- 对比
MAX1678EVKIT
1551-MAX1678EVKIT
评估板 - DC/DC 与 AC/DC(离线)SMPS
--
大陆
立即发货

Evaluation Kit Provides A Regulated 3.3V Output While Operating On Input Voltages
--最小包装量--
¥
总价: ¥
MAX1678EVKIT详情
Maxim Integrated MAX1678EVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
评估套件
有
辐射硬化
无
RoHS状态
Non-RoHS Compliant
MAX1678EVKIT拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated






哦! 它是空的。