Maxim Integrated MAX16841EVKIT#
- 收藏
- 对比
MAX16841EVKIT#
1551-MAX16841EVKIT#
评估板 - LED 驱动器
--
大陆
立即发货

EVAL BOARD LED DRIVER
1最小包装量--
MAX16841EVKIT#详情
Maxim Integrated MAX16841EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks
包装
Box
已出版
2012
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
使用的 IC/零件
MAX16841
提供的内容
Board(s)
输出和类型
1, Isolated
特征
Dimmable
RoHS状态
ROHS3 Compliant
MAX16841EVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated








哦! 它是空的。