注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥536.111891
10
¥505.765933
100
¥477.137673
500
¥450.129884
1000
¥424.650836
Maxim Integrated MAX1688EVKIT
- 收藏
- 对比
MAX1688EVKIT
1551-MAX1688EVKIT
评估板 - DC/DC 与 AC/DC(离线)SMPS
--
大陆
立即发货

Evaluation Kit Is A Boost Switching Regulator For One Li-Ion Cell Or Three NICD/NIMH Cells In Battery-Powered Systems
--最小包装量--
¥
总价: ¥
MAX1688EVKIT详情
Maxim Integrated MAX1688EVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
已出版
2013
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
评估套件
有
辐射硬化
无
RoHS状态
Non-RoHS Compliant
MAX1688EVKIT拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim






哦! 它是空的。