Maxim Integrated MAX16928EVKIT#
- 收藏
- 对比
MAX16928EVKIT#
1551-MAX16928EVKIT#
评估板 - DC/DC 与 AC/DC(离线)SMPS
--
大陆
立即发货

EVAL KIT MAX16928 (COMPLETE AUTO
1最小包装量--
MAX16928EVKIT#详情
Maxim Integrated MAX16928EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
已出版
2011
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
达到SVHC
无SVHC
RoHS状态
Non-RoHS Compliant
MAX16928EVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated








哦! 它是空的。