Maxim Integrated MAX17034GTL
- 收藏
- 对比
MAX17034GTL
1551-MAX17034GTL
PMIC - 稳压器 - 特殊用途
40-WFQFN Exposed Pad
大陆
立即发货

Switching Controllers Dual PWM CPU Controller
--最小包装量--
MAX17034GTL 详情
Maxim Integrated MAX17034GTL 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
40-WFQFN Exposed Pad
供应商器件包装
40-TQFN (5x5)
包装
Tube
已出版
2016
零件状态
活跃
湿度敏感性等级(MSL)
3 (168 Hours)
基本部件号
MAX17034
RoHS状态
ROHS3 Compliant
MAX17034GTL 拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated Products
Maxim Integrated Products
Maxim Integrated Products
Maxim Integrated Products
Maxim Integrated Products
Maxim Integrated Products
Maxim Integrated Products
Maxim Integrated Products








哦! 它是空的。