Maxim Integrated MAX17034GTL T
- 收藏
- 对比
MAX17034GTL T
1551-MAX17034GTL T
PMIC - 稳压器 - 特殊用途
40-WFQFN Exposed Pad
大陆
立即发货

SERIAL OUTPUT, 5.6S, 12-BIT ADC WITH REFERENCE
1最小包装量--
MAX17034GTL T详情
Maxim Integrated MAX17034GTL T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
40-WFQFN Exposed Pad
供应商器件包装
40-TQFN (5x5)
包装
Tape & Reel (TR)
零件状态
活跃
湿度敏感性等级(MSL)
3 (168 Hours)
基本部件号
MAX17034
辐射硬化
无
RoHS状态
ROHS3 Compliant
MAX17034GTL T拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated Products
Maxim Integrated Products
Maxim Integrated Products
Maxim Integrated Products
Maxim Integrated Products
Maxim Integrated Products
Maxim Integrated Products
Maxim Integrated Products








哦! 它是空的。