Maxim Integrated MAX17114ETM CB2
- 收藏
- 对比
MAX17114ETM CB2
1551-MAX17114ETM CB2
数据采集 - 模数转换器(ADC)
--
大陆
立即发货

MAX17114ETM CB2 datasheet pdf and Data Acquisition - Analog to Digital Converters (ADC) product details from Maxim Integrated stock available at utmel
1最小包装量--
MAX17114ETM CB2详情
Maxim Integrated MAX17114ETM CB2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2016
零件状态
活跃
ECCN 代码
EAR99
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
未说明
时间@峰值回流温度-最大值(s)
未说明
模拟 IC - 其他类型
开关稳压器
RoHS状态
符合RoHS标准
MAX17114ETM CB2拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。