Maxim Integrated MAX1724EZK50
- 收藏
- 对比
MAX1724EZK50
1551-MAX1724EZK50
集成电路(IC)
--
大陆
立即发货

MAX1724EZK50 datasheet pdf and Integrated Circuits (ICs) product details from Maxim Integrated stock available at utmel
1最小包装量--
MAX1724EZK50 详情
Maxim Integrated MAX1724EZK50 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
Manufacturer Part Number
MAX1724EZK50+
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
MAXIM INTEGRATED PRODUCTS INC
Package Description
,
Risk Rank
5.19
Moisture Sensitivity Levels
1
Reflow Temperature-Max (s)
未说明
JESD-609代码
e3
无铅代码
有
ECCN 代码
EAR99
端子表面处理
Matte Tin (Sn)
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
模拟 IC - 其他类型
开关稳压器
MAX1724EZK50 拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。