Maxim Integrated MAX17428GTJ G40
- 收藏
- 对比
MAX17428GTJ G40
1551-MAX17428GTJ G40
PMIC - 稳压器 - 特殊用途
32-WFQFN Exposed Pad
大陆
立即发货

IC REG CTRLR IMVP-6.5 32TQFN
1最小包装量--
MAX17428GTJ G40详情
Maxim Integrated MAX17428GTJ G40重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
表面贴装
安装类型
表面贴装
包装/外壳
32-WFQFN Exposed Pad
操作温度
-40°C~105°C
包装
Tube
系列
Quick-PWM™
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
应用
Controller, Intel IMVP-6.5™ GMCH
基本部件号
MAX17428
辐射硬化
无
RoHS状态
ROHS3 Compliant
MAX17428GTJ G40拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated Products
Maxim Integrated Products
Maxim Integrated Products
Maxim Integrated Products
Maxim Integrated Products
Maxim Integrated Products
Maxim Integrated Products
Maxim Integrated Products








哦! 它是空的。