注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥339.16835
10
¥319.970142
100
¥301.858622
500
¥284.772289
1000
¥268.6531
Maxim Integrated MAX17630AEVKIT#
- 收藏
- 对比
MAX17630AEVKIT#
1551-MAX17630AEVKIT#
评估板 - DC/DC 与 AC/DC(离线)SMPS
--
大陆
立即发货

EVKIT FOR MAX17630A, 4.5V TO 36V
--最小包装量--
¥
总价: ¥
MAX17630AEVKIT#详情
Maxim Integrated MAX17630AEVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
Non-RoHS Compliant
MAX17630AEVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated






哦! 它是空的。