注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥300.920403
10
¥283.887175
100
¥267.818087
500
¥252.658571
1000
¥238.357149
Maxim Integrated MAX17630BEVKIT#
- 收藏
- 对比
MAX17630BEVKIT#
1551-MAX17630BEVKIT#
评估板 - DC/DC 与 AC/DC(离线)SMPS
--
大陆
立即发货

EVKIT FOR MAX17630B, 4.5V TO 36V
--最小包装量--
¥
总价: ¥
MAX17630BEVKIT#详情
Maxim Integrated MAX17630BEVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
Non-RoHS Compliant
MAX17630BEVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated






哦! 它是空的。