Maxim Integrated MAX1945REUI/GH9-T
- 收藏
- 对比
MAX1945REUI/GH9-T
1551-MAX1945REUI/GH9-T
数据采集 - 模数转换器(ADC)
--
大陆
立即发货

MAX1945REUI/GH9-T datasheet pdf and Data Acquisition - Analog to Digital Converters (ADC) product details from Maxim Integrated stock available at utmel
1最小包装量--
MAX1945REUI/GH9-T详情
Maxim Integrated MAX1945REUI/GH9-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2006
无铅代码
no
零件状态
活跃
ECCN 代码
EAR99
HTS代码
8542.39.00.01
模拟 IC - 其他类型
开关稳压器
辐射硬化
无
RoHS状态
符合RoHS标准
MAX1945REUI/GH9-T拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。