Maxim Integrated MAX1947EVKIT
- 收藏
- 对比
MAX1947EVKIT
1551-MAX1947EVKIT
评估板 - DC/DC 与 AC/DC(离线)SMPS
--
大陆
立即发货

Evaluation Kit Demonstrating The Low-Voltage, Skip-Mode Boost Converter
1最小包装量--
MAX1947EVKIT详情
Maxim Integrated MAX1947EVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2005
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
评估套件
有
辐射硬化
无
RoHS状态
Non-RoHS Compliant
MAX1947EVKIT拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim








哦! 它是空的。