Maxim Integrated MAX20039BATPA/VY T
- 收藏
- 对比
MAX20039BATPA/VY T
1551-MAX20039BATPA/VY T
接口 - 驱动器,接收器,收发器
--
大陆
立即发货

Buck-Boost Converter with Integrated H-Bridge Architecture 0.6A 2V to 36V 2.2MHz 20-Pin TQFN T/R
1最小包装量--
MAX20039BATPA/VY T详情
Maxim Integrated MAX20039BATPA/VY T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
包装
Tape & Reel (TR)
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
ROHS3 Compliant
MAX20039BATPA/VY T拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。