注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1032.609821
10
¥974.160205
100
¥919.019063
500
¥866.999116
1000
¥817.923692
Maxim Integrated MAX20077EVKIT#
- 收藏
- 对比
MAX20077EVKIT#
1551-MAX20077EVKIT#
评估板 - LED 驱动器
--
大陆
立即发货

36V 2.5A BUCK CONVERTER WITH 6A
--最小包装量--
¥
总价: ¥
MAX20077EVKIT#详情
Maxim Integrated MAX20077EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
包装
Box
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
Non-RoHS Compliant
MAX20077EVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated






哦! 它是空的。