Maxim Integrated MAX20087ATPC/VY T
- 收藏
- 对比
MAX20087ATPC/VY T
1551-MAX20087ATPC/VY T
无类别的
TQFN-20
大陆
立即发货

MAX20087ATPC/VY T datasheet pdf and Unclassified product details from Maxim Integrated stock available at utmel
--最小包装量--
MAX20087ATPC/VY T详情
Maxim Integrated MAX20087ATPC/VY T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
TQFN-20
Qualification
AEC-Q100
Factory Pack QuantityFactory Pack Quantity
2500
Manufacturer
Maxim Integrated
Brand
Maxim Integrated
RoHS
Details
Package Description
,
Manufacturer Part Number
MAX20087ATPC/VY+T
Part Life Cycle Code
活跃
Ihs Manufacturer
MAXIM INTEGRATED PRODUCTS INC
Risk Rank
5.57
系列
MAX20087
包装
MouseReel
子类别
PMIC - Power Management ICs
Reach合规守则
unknown
模拟 IC - 其他类型
模拟电路
产品类别
Current & Power Monitors & Regulators
产品
电流和功率监控器
产品类别
Current & Power Monitors & Regulators
MAX20087ATPC/VY T拓展信息







哦! 它是空的。