Maxim Integrated MAX20092EVKIT#
- 收藏
- 对比
MAX20092EVKIT#
1551-MAX20092EVKIT#
评估板 - LED 驱动器
--
大陆
立即发货

EVALUATION KIT
1最小包装量--
MAX20092EVKIT#详情
Maxim Integrated MAX20092EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage-Input
4.5V~5.5V
包装
Bulk
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
使用的 IC/零件
MAX20092
提供的内容
Board(s)
输出和类型
12, Non-Isolated
特征
Dimmable
RoHS状态
ROHS3 Compliant
MAX20092EVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。