注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1212.364033
10
¥1143.739651
100
¥1078.999669
500
¥1017.924216
1000
¥960.305871
Maxim Integrated MAX20097EVKIT#
- 收藏
- 对比
MAX20097EVKIT#
1551-MAX20097EVKIT#
评估板 - LED 驱动器
--
大陆
立即发货

EVAL MAX20097 DUAL CH HB LED
--最小包装量--
¥
总价: ¥
MAX20097EVKIT#详情
Maxim Integrated MAX20097EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
Voltage-Input
4.5V~65V
包装
Bulk
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
使用的 IC/零件
MAX20097
提供的内容
Board(s)
输出和类型
2, Non-Isolated
特征
Dimmable
RoHS状态
ROHS3 Compliant
MAX20097EVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated






哦! 它是空的。