Maxim Integrated MAX20478BATBA/VY T
- 收藏
- 对比
MAX20478BATBA/VY T
1551-MAX20478BATBA/VY T
PMIC - 监控器
TDFN-CU-10
大陆
立即发货

Supervisory Circuits ASIL-D, 2-3 channel power system monitor
1最小包装量--
MAX20478BATBA/VY T详情
Maxim Integrated MAX20478BATBA/VY T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
TDFN-CU-10
RoHS
Details
Mounting Styles
SMD/SMT
Number of Inputs Monitored
2 Input
Minimum Operating Temperature
- 40 C
Maximum Operating Temperature
+ 125 C
Development Kit
MAX20479EVKIT
Factory Pack QuantityFactory Pack Quantity
2500
包装
Reel
类型
电压监控器
输出类型
开漏极态
准确性
1 %
MAX20478BATBA/VY T拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。