Maxim Integrated MAX22518AWA T
- 收藏
- 对比
MAX22518AWA T
1551-MAX22518AWA T
接口 - 控制器
SOIC-Wide-8
大陆
立即发货

Digital Isolators Dual Channel Digital Isolator with Isolated Field Supply
1最小包装量--
MAX22518AWA T详情
Maxim Integrated MAX22518AWA T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
SOIC-Wide-8
RoHS
Details
Mounting Styles
SMD/SMT
Isolation Type
电容耦合
Factory Pack QuantityFactory Pack Quantity
2000
包装
Reel
极性
单向
通道数量
2 Channel
数据率
1 Mb/s
隔离电压
3500 Vrms
MAX22518AWA T拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim
Maxim
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。