Maxim Integrated MAX232MWE/PR
- 收藏
- 对比
MAX232MWE/PR
1551-MAX232MWE/PR
接口 - 驱动器,接收器,收发器
--
大陆
立即发货

Line Driver/Receiver, 2 Driver, CMOS, PDSO16
1最小包装量--
MAX232MWE/PR详情
Maxim Integrated MAX232MWE/PR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
18 Weeks
Package Description
,
Reflow Temperature-Max (s)
未说明
Rohs Code
有
Manufacturer Part Number
MAX232MWE/PR+
Manufacturer
马克西姆集成产品
Part Life Cycle Code
活跃
Ihs Manufacturer
MAXIM INTEGRATED PRODUCTS INC
Risk Rank
5.55
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
接口IC类型
线路收发器
MAX232MWE/PR拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。