Maxim Integrated MAX2504ELM-D
- 收藏
- 对比
MAX2504ELM-D
1551-MAX2504ELM-D
射频发射器
--
大陆
立即发货

RF Transmitter Cellular Band RF w/integrated PA
1最小包装量--
MAX2504ELM-D详情
Maxim Integrated MAX2504ELM-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
Tray
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
应用
Cellular
电压 - 供电
2.7V~3.3V
数据接口
PCB, Surface Mount
调制或协议
CDMA
天线连接器
PCB, Surface Mount
RoHS状态
ROHS3 Compliant
MAX2504ELM-D拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim Integrated
Maxim
Analog Devices Inc./Maxim Integrated
Maxim
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。