Maxim Integrated MAX2539EGI
- 收藏
- 对比
MAX2539EGI
1551-MAX2539EGI
射频放大器
--
大陆
立即发货

MAX2539EGI datasheet pdf and RF Amplifiers product details from Maxim Integrated stock available at utmel
1最小包装量--
MAX2539EGI详情
Maxim Integrated MAX2539EGI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
JESD-609代码
e0
无铅代码
no
湿度敏感性等级(MSL)
1 (Unlimited)
端子表面处理
Tin/Lead (Sn85Pb15)
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
not_compliant
时间@峰值回流温度-最大值(s)
未说明
通信IC类型
射频和基带电路
RoHS状态
Non-RoHS Compliant
MAX2539EGI拓展信息
Analog Devices Inc./Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim
Maxim







哦! 它是空的。