Maxim Integrated MAX2741AETI
- 收藏
- 对比
MAX2741AETI
1551-MAX2741AETI
射频接收器
--
大陆
立即发货

RF Receiver Integrated L1-Band GPS Receiver
1最小包装量--
MAX2741AETI 详情
Maxim Integrated MAX2741AETI 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Front
包装
Tube
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
应用
GPS
频率
1575.42MHz
数据接口
PCB, Surface Mount
天线连接器
PCB, Surface Mount
RoHS状态
ROHS3 Compliant
MAX2741AETI 拓展信息
Maxim Integrated
Maxim
Maxim
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated








哦! 它是空的。