Maxim Integrated MAX2769E/W-GB6
- 收藏
- 对比
MAX2769E/W-GB6详情
Maxim Integrated MAX2769E/W-GB6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
无铅代码
no
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
ECCN 代码
EAR99
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
未说明
时间@峰值回流温度-最大值(s)
未说明
接口IC类型
LINE RECEIVER
RoHS状态
ROHS3 Compliant
MAX2769E/W-GB6拓展信息
Maxim Integrated
Maxim
Maxim
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated








哦! 它是空的。