Maxim Integrated MAX3094EEUE/GG8
- 收藏
- 对比
MAX3094EEUE/GG8
1551-MAX3094EEUE/GG8
接口 - 驱动器,接收器,收发器
--
大陆
立即发货

INTEGRATED CIRCUIT
1最小包装量--
MAX3094EEUE/GG8详情
Maxim Integrated MAX3094EEUE/GG8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
无铅代码
no
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
ECCN 代码
EAR99
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
时间@峰值回流温度-最大值(s)
未说明
接口IC类型
LINE RECEIVER
RoHS状态
Non-RoHS Compliant
MAX3094EEUE/GG8拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。