Maxim Integrated MAX31875R5TZS T
- 收藏
- 对比
MAX31875R5TZS T
1551-MAX31875R5TZS T
温度传感器 - 模拟和数字输出
--
大陆
立即发货

Board Mount Temperature Sensors Tiny I2C Temperature Sensor in WLP Package
1最小包装量--
MAX31875R5TZS T详情
Maxim Integrated MAX31875R5TZS T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
RoHS
Details
Factory Pack QuantityFactory Pack Quantity
2500
Rohs Code
有
Manufacturer Part Number
MAX31875R5TZS+T
Part Life Cycle Code
活跃
Ihs Manufacturer
MAXIM INTEGRATED PRODUCTS INC
Risk Rank
5.7
包装
切割胶带
Reach合规守则
compliant
传感器/传感器类型
TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL
产品
温度传感器
MAX31875R5TZS T拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。