Maxim Integrated MAX3189EUT
- 收藏
- 对比
MAX3189EUT详情
Maxim Integrated MAX3189EUT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Reflow Temperature-Max (s)
未说明
Moisture Sensitivity Levels
1
Risk Rank
5.74
Ihs Manufacturer
MAXIM INTEGRATED PRODUCTS INC
Part Life Cycle Code
Obsolete
Rohs Code
无
Manufacturer Part Number
MAX3189EUT
JESD-609代码
e0
无铅代码
无
ECCN 代码
EAR99
端子表面处理
Tin/Lead (Sn85Pb15)
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
not_compliant
接口IC类型
LINE DRIVER
MAX3189EUT拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated








哦! 它是空的。