Maxim Integrated MAX3222EUP TG05
- 收藏
- 对比
MAX3222EUP TG05
1551-MAX3222EUP TG05
接口 - 驱动器,接收器,收发器
--
大陆
立即发货

INTEGRATED CIRCUIT
1最小包装量--
MAX3222EUP TG05详情
Maxim Integrated MAX3222EUP TG05重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
JESD-609代码
e0
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
ECCN 代码
EAR99
端子表面处理
Tin/Lead (Sn/Pb)
HTS代码
8542.39.00.01
Reach合规守则
not_compliant
接口IC类型
线路收发器
RoHS状态
Non-RoHS Compliant
MAX3222EUP TG05拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。