Maxim Integrated MAX32651-EVKIT#
- 收藏
- 对比
MAX32651-EVKIT#
1551-MAX32651-EVKIT#
评估板 - 嵌入式 - MCU,DSP
--
大陆
立即发货

Development Boards & Kits - ARM CORTEX M4F SECURE EVKIT
1最小包装量--
MAX32651-EVKIT#详情
Maxim Integrated MAX32651-EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Core
ARM Cortex M4
Tool Is For Evaluation Of
MAX32651
Interface Type
JTAG, Micro USB, USB
Factory Pack QuantityFactory Pack Quantity
1
包装
Bulk
产品
评估套件
MAX32651-EVKIT#拓展信息
Maxim
Maxim
Maxim
Maxim
Maxim
Analog Devices Inc./Maxim Integrated
Maxim
Maxim
Maxim
Maxim







哦! 它是空的。