Maxim Integrated MAX3490EESA/GH9-T
- 收藏
- 对比
MAX3490EESA/GH9-T
1551-MAX3490EESA/GH9-T
接口 - 控制器
--
大陆
立即发货

Line Transceiver
1最小包装量--
MAX3490EESA/GH9-T详情
Maxim Integrated MAX3490EESA/GH9-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
,
Moisture Sensitivity Levels
1
Manufacturer Part Number
MAX3490EESA/GH9-T
Manufacturer
马克西姆集成产品
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MAXIM INTEGRATED PRODUCTS INC
Risk Rank
5.07
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
compliant
接口IC类型
线路收发器
MAX3490EESA/GH9-T拓展信息
Maxim
Maxim
Maxim
Maxim
Maxim
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。